The MMFTC6420 is a dual N-channel and P-channel enhancement mode MOSFET in a SOT-26 package, designed for signal processing, battery management, and logic level conversion. The N-channel device has a drain-source voltage of 20 V and a continuous drain current of 3.0 A, with an on-resistance of less than 70 mΩ at 4.5 V gate drive. The P-channel device has a drain-source voltage of -20 V and a continuous drain current of -2.2 A, with an on-resistance of less than 125 mΩ at 4.5 V gate drive. Both devices feature fast switching times, a maximum junction temperature of 150°C, and are compliant with AEC-Q101 for automotive applications when marked with the -Q suffix. The package is tape and reel mounted, weighs approximately 0.01 g, and meets UL 94V-0 flammability rating. It is RoHS compliant and has a moisture sensitivity level of 3.
MOSFET N/P-CH 20V 3A SOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMFTC6420TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 |