The MMDT5213W is a surface-mount NPN digital transistor with integrated bias resistors, designed for digital control and switching applications. It is packaged in an SOT-323 case, weighs approximately 0.01 g, and is tape-reeled for automated assembly. The device has a maximum collector-emitter voltage of 50 V, a collector current of 100 mA, and a power dissipation of 200 mW. The junction temperature range is from -55°C to +150°C. The integrated input resistor is 47 kΩ with a tolerance of -30% to +30%. It complies with AEC-Q101 for automotive applications when designated with suffix -Q or -AQ. The case material meets UL 94 V-0 flammability requirements, and the part is RoHS, REACH, and conflict minerals compliant. The SOT-323 package dimensions match the standard footprint and it supports reflow soldering at 260°C for 10 seconds with MSL 1 rating.
BIASED BJT SOT-323 NPN 47000OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMDT5213WTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |