The MMDT5114W is a surface-mount PNP digital transistor in an SOT-323 package with integrated input resistor combinations for digital control and switching applications. It has a maximum collector-emitter voltage of 50 V, a collector current of 100 mA, and a power dissipation of 200 mW. The junction temperature ranges from -55°C to +150°C. The input resistor ratio is 10 kΩ to 47 kΩ, with a tolerance of ±30%. The collector-emitter saturation voltage is 0.1 to 0.3 V at 10 mA collector current and 1 mA base current. The input turn-on voltage is up to 1.4 V. The device supports an operating junction temperature up to 150°C, meets RoHS, REACH, and conflict minerals requirements, and is AEC-Q101 compliant. The package has UL 94 V-0 rated housing and is supplied in tape and reel packaging. The transition frequency is 250 MHz.
BIASED BJT SOT-323 PNP 10000OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMDT5114WTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |