The MMDT5114W-AQ is a surface-mount PNP digital transistor in an SOT-323 package, designed for digital switching and signal processing applications. It features integrated input and base resistors, with a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a power dissipation of 200 mW. The junction temperature range is -55°C to +150°C. The device is AEC-Q101 qualified, meets RoHS, REACH, and Conflict Minerals requirements, and has a UL 94 V-0 flammability rating. The input resistor tolerance is ±30%, with an input voltage (on) of up to 1.4 V at 1 mA collector current and a transition frequency of 250 MHz.
MMDT5114W-AQ
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMDT5114W-AQTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |