The MMDT5112W is a surface-mount PNP digital transistor in SOT-323 package, designed for digital control, switching, and signal processing applications. It features integrated bias resistors with values of 22 kΩ, a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a power dissipation of 200 mW. The junction temperature ranges from -55°C to +150°C. The device complies with AEC-Q101 for automotive applications and meets RoHS, REACH, and UL 94 V-0 standards. It is available in taped and reeled format with 3,000 units per 7-inch reel, and has a case weight of approximately 0.01 g.
BIASED BJT SOT-323 PNP 22000OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMDT5112WTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |