The MMBTRC113SS is a surface-mount NPN transistor with integrated bias resistor, packaged in SOT-23 (TO-236) for digital switching and signal processing applications. It has a collector voltage rating of 50 V, collector current of 100 mA, and power dissipation of 200 mW. The junction temperature range is -55°C to +150°C. The device features a 22 kΩ input resistor and a typical DC current gain of 120 at 1 mA collector current. The collector saturation voltage is up to 300 mV at 10 mA collector current, and the gain-bandwidth product is 250 MHz. The part is compliant with RoHS, REACH, and conflict mineral regulations, and complies with AEC-Q101 for automotive applications when suffixed with -Q or -AQ. It is supplied taped and reeled, with a soldering profile of 260°C for 10 seconds and MSL 1.
BIASED BJT SOT-23 NPN 22000OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRC113SSTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |