The MMBTRC110SS is a surface-mount digital NPN transistor with an integrated bias resistor, designed for digital control, switching, and signal processing applications. It is packaged in an SOT-23 case and meets RoHS, REACH, and UL 94 V-0 standards. The device has a maximum collector voltage of 50 V, a continuous collector current of 100 mA, and a power dissipation of 200 mW. The junction temperature ranges from -55°C to +150°C. It is AEC-Q101 compliant when marked with the -Q suffix. The integrated base resistor is 4.7 kΩ. The part is taped and reeled in quantities of 3000 per 7-inch reel.
BIASED BJT SOT-23 NPN 4700OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRC110SSTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |