MMBTRC102SS-AQ is a surface-mount digital NPN transistor with integrated bias resistors, designed for switching and signal processing applications. It comes in an SOT-23 package, meets AEC-Q101 qualification, and has a maximum collector current of 100 mA, collector-emitter voltage of 50 V, and power dissipation of 200 mW. The junction temperature range is -55°C to +150°C, and the input resistor values are 10 kΩ both for R1 and R2. It has a typical DC current gain of 50 at I_C = 10 mA and V_CE = 5 V, with an input voltage threshold for turn-on of up to 2.4 V. The transition frequency is 200 MHz. Packaging is tape and reel with 3000 units per 7-inch reel.
BIASED BJT SOT-23 NPN 10000OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRC102SS-AQTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |