The MMBTRA102SS-AQ is a surface-mount PNP transistor with integrated bias resistors for digital switching and signal processing, housed in an SOT-23 package. It has a maximum collector-emitter voltage of 50 V, a collector current of 100 mA, and a power dissipation of 200 mW. The junction temperature range is -55°C to +150°C. Input voltage ranges from -10 V to +30 V; on-state input voltage is 2.4 V max at V_O = 0.2 V and I_O = 5 mA. Output saturation voltage is 0.3 V max at I_O = 10 mA and I_I = 0.5 mA. Minimum DC current gain is 50 at V_O = 5 V and I_O = 10 mA. Transition frequency is 200 MHz at V_O = 10 V and I_O = 5 mA. The device is AEC-Q101 compliant, RoHS compliant, and supplied taped and reeled in 3,000-piece reels.
MMBTRA102SS-AQ
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRA102SS-AQTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |