The MMBTA06-AQ is a high-voltage NPN silicon transistor in a SOT-23 package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 500 mA. It dissipates up to 250 mW and operates with a junction temperature range of -55°C to +150°C. The device features a minimum DC current gain of 100 at 10 mA collector current and meets AEC-Q101 qualification standards for automotive applications. It is RoHS compliant and housed in a UL 94 V-0 rated package. The transistor is suitable for switching and amplification in commercial and industrial environments.
TRANS NPN 80V 0.5A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTA06-AQTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |