The MMBT7002CK-AQ is an N-channel enhancement mode MOSFET in a SOT-23 package, designed for signal processing and logic level conversion applications. It has a drain-source voltage rating of 60 V, a continuous drain current of 300 mA, and a maximum power dissipation of 350 mW. The device features an ESD-protected gate with a rating of ±2 kV, and operates with a junction temperature range from -55°C to +150°C. It is AEC-Q101 qualified, compliant with RoHS, REACH, and Conflict Minerals regulations, and packaged in taped and reeled format. The on-state resistance is less than 2 Ω at Vgs = 10 V, and it exhibits fast switching times with a total gate charge of 1.1 nC.
MOSFET N-CH 60V 300MA SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBT7002CK-AQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |