IC REG LINEAR 3.3V 50MA SOT89
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89
IC REG LINEAR 3.3V 50MA SOT89
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4878-LDI812C-3.3UATR-ND | LDI812C-3.3UA | LDI812C-3.3UA | LDI812C-3.3UA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | |
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 to 3.37 volts |