The FMMT619A is an SMD NPN transistor for switching and amplification applications, packaged in a SOT-23 case. It has a continuous collector current rating of 2 A, a collector-emitter voltage of 50 V, and a power dissipation of 625 mW when mounted on a PCB with 25 mm² copper pads per terminal. The device features a low collector saturation voltage of up to 250 mV at 2 A collector current and 50 mA base current, a DC current gain of at least 100 at 2 A, and a junction temperature range of -55°C to +150°C. The transistor is compliant with RoHS, REACH, and Conflict Minerals directives, and versions with suffixes -Q or -AQ meet AEC-Q101 automotive standards. It has a typical thermal resistance of 200 K/W and is supplied taped and reeled in quantities of 3000 per 7-inch reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-FMMT619ATR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |