The DIW075M065 is a medium fast switching IGBT with reverse diode for switching applications at 40-60 kHz, such as solar inverters and UPS systems. It is packaged in a TO-247 case, weighs approximately 6 g, and has a collector-emitter voltage rating of 650 V and a continuous collector current of 75 A at 100°C. The device features a collector-emitter saturation voltage of 1.45 V at 25°C, a maximum junction temperature of 175°C, and total power dissipation of 468 W. It supports parallel operation, is short-circuit proof, and meets AEC-Q101 compliance for automotive applications. The package material is UL 94 V-0 rated, and the part is compliant with RoHS, REACH, and Conflict Minerals regulations. Thermal resistance junction-to-case is 0.32 K/W for the IGBT and 0.40 K/W for the diode.
IGBT TRENCH FS 650V 90A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 4878-DIW075M065-ND |
| Product Name | Single IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) |