The DIW050F065 is a medium-fast switching IGBT with a reverse diode, designed for switching applications at 40-60 kHz such as solar inverters and PTC heaters. It is packaged in a TO-247 case, weighs approximately 6 g, and has a collector-emitter voltage rating of 650 V and a continuous collector current of 50 A at 100₃₂C. The device features a saturated voltage of 1.65 V at 25₃₂C and 1.90 V at 125₃₂C, with a maximum junction temperature of 175₃₂C. Power dissipation is rated at 410 W, with thermal resistance from junction to case of 0.3 K/W for the IGBT and 0.65 K/W for the diode. It is compliant with RoHS, REACH, and AEC-Q101 (suffix -Q), and supports parallel operation.
IGBT TRENCH FS 650V 100A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 4878-DIW050F065-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |