The DIW040F135 is a fast-switching IGBT with a reverse diode, designed for frequency inverters and AC/DC motor drives operating at 80-100 kHz. It is packaged in a TO-247 case, with a maximum collector-emitter voltage of 1350 V and a continuous collector current of 40 A at T_C = 100°C. The device has a collector-emitter saturation voltage of 2.1 V at 25°C and a total power dissipation of 510 W. The junction temperature ranges from -55°C to 175°C, and the case material meets UL 94 V-0. It is compliant with AEC-Q101 for automotive-grade variants and RoHS, REACH, and Conflict Minerals requirements. The part features trench and fieldstop technology and supports parallel operation.
IGBT TRENCH FS 1350V 80A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 4878-DIW040F135-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |