DIW030M060 is a medium fast switching IGBT with reverse diode for switching applications at 40 to 60 kHz, such as solar inverters and PTC heaters. It is packaged in a TO-247 case with a maximum collector-emitter voltage of 600 V and a continuous collector current of 30 A at 100°C. The device has a collector-emitter saturation voltage of 1.75 V at 25°C and a total power dissipation of 150 W. The junction temperature ranges from -40°C to 150°C. It supports parallel operation and is compliant with RoHS, REACH, and Conflict Minerals regulations. Suffix -Q variants are AEC-Q101 compliant. The package is rated UL 94V-0 and is supplied in tubes or cardboard packs.
IGBT TRENCH FS 600V 60A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 4878-DIW030M060-ND |
| Product Name | Single IGBTs |
| TJ | -40 to 150 C (-40 to 302 F) |