The DIW030F135 is a fast-switching IGBT with reverse diode designed for switching frequencies of 80 to 100 kHz in AC and DC motor drives and frequency inverters. It is packaged in a TO-247 case with a maximum collector-emitter voltage of 1350 V, continuous collector current of 30 A at 100°C, and peak collector current of 120 A. The device has a maximum power dissipation of 350 W and a junction temperature range of -55°C to 175°C. The collector-emitter saturation voltage is 2.3 V at 25°C and 2.8 V at 125°C. It meets AEC-Q101 compliance for automotive applications and is compliant with RoHS, REACH, and UL 94 V-0 for case material. The device supports parallel operation and features trench and fieldstop technology for improved switching performance.
IGBT TRENCH FS 1350V 60A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 4878-DIW030F135-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |