Diotec Semiconductor Single FETs, MOSFETs DIT184N06

Description
MOSFET, TO-220AB, N, 60V, 184A,
Request a Quote
Description
MOSFET, TO-220AB, N, 60V, 184A,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel power MOSFET in TO-220AB package with 60 V drain-source voltage and 184 A continuous drain current at 25°C, featuring a maximum on-state resistance of 3 mΩ, 208.3 W power dissipation, and avalanche energy rating of 352.8 mJ. The device complies with AEC-Q101 for automotive applications, RoHS, and has a junction temperature range of -55°C to 150°C. Thermal resistance from junction to case is less than 0.6 K/W.

Datasheet Summary
Powered by GS/AI

N-Channel power MOSFET in TO-220AB package with 60 V drain-source voltage and 184 A continuous drain current at 25°C, featuring a maximum on-state resistance of 3 mΩ, 208.3 W power dissipation, and avalanche energy rating of 352.8 mJ. The device complies with AEC-Q101 for automotive applications, RoHS, and has a junction temperature range of -55°C to 150°C. Thermal resistance from junction to case is less than 0.6 K/W.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DIT184N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DIT184N06-ND
Single FETs, MOSFETs 4878-DIT184N06-ND
MOSFET, TO-220AB, N, 60V, 184A,

MOSFET, TO-220AB, N, 60V, 184A,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DIT184N06-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18504KCS 40V N-Channel NexFET? Power MOSFET - CSD18504KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
9 suppliers
1180A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers