The DIT090N06 is an N-channel power MOSFET in a TO-220AB package, rated for 65 V drain-source voltage and 90 A continuous drain current at 25°C, with a maximum power dissipation of 160 W. It features a typical on-state resistance of 5.7 mΩ, a junction temperature range of -55°C to 175°C, and is avalanche rated with 450 mJ single pulse energy. The device is compliant with AEC-Q101 for automotive applications and meets RoHS standards. Its package has a weight of approximately 2.2 g and is packed in tubes or cardboard.
N-Channel 65V 90A (Tc) 160W (Tc) Through Hole TO-220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DIT090N06-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |