DIT085N10-AQ is an N-channel power MOSFET in TO-220AB package, rated for 100 V drain-source voltage and 85 A continuous drain current at 25°C, with a maximum on-state resistance of 4.8 mΩ at 10 V gate-source voltage and 50 A drain current. It features a 150°C junction temperature rating, avalanche energy rating of 144 mJ, and complies with AEC-Q101 qualification. The device has a thermal resistance from junction to case of 2 K/W, a gate charge of 75 nC, and is RoHS compliant. Packaging is in tubes or cardboard, with a typical weight of 2.2 g and solderability at 260°C for 10 seconds.
MOSFET N-CH 100V 85A TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DIT085N10-AQ-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |