P-channel power MOSFET with a drain-source voltage rating of -55 V, continuous drain current of -74 A at 25°C, and a maximum on-state resistance of 25 mΩ at -10 V gate-source voltage. The device is packaged in a TO-220AB case with a thermal resistance junction-to-case of 0.75 K/W and junction-to-ambient of 62 K/W. It is avalanche rated with a single pulse energy of 936 mJ, features a gate charge of 180 nC, and operates with a maximum junction temperature of 175°C. The part is RoHS compliant, meets UL 94 V-0 for case material, and is available in AEC-Q101 compliant or qualified versions.
MOSFET P-CH 55V 74A TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DIT074P05-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |