The DIF075F065 is a fast-switching IGBT with reverse diode designed for frequency inverters and AC/DC motor drives, rated for 650 V collector-emitter voltage and 75 A continuous collector current at 100°C. It features trench gate and fieldstop technology, a Kelvin emitter for reduced gate noise, and a saturation voltage of 1.5 V at 75 A and 25°C. The device is packaged in a TO-247-4L case, has a maximum junction temperature of 175°C, and is compliant with AEC-Q101 for automotive applications in -Q and -AQ variants. Power dissipation is 385 W at 25°C, with an intrinsic gate resistance of 2.5 Ω, and thermal resistance from junction to case is 0.39 K/W for the IGBT.
IGBT TRENCH FS 650V 100A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 4878-DIF075F065-ND |
| Product Name | Single IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) |