Diotec Semiconductor Single FETs, MOSFETs DI7A5N65D2K-AQ

Description
MOSFET N-CH 650V 7.5A TO-263-3
Request a Quote
Description
MOSFET N-CH 650V 7.5A TO-263-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel power MOSFET in TO-263AB (D2PAK) package, rated for 650 V drain-source voltage and 7.5 A continuous drain current at 25°C, with a maximum on-state resistance of 430 mΩ and power dissipation of 62.5 W. It features avalanche capability with 174 mJ single-pulse energy, low gate charge of 18.4 nC, and fast switching times. The device is AEC-Q101 qualified, meets RoHS standards, has an operating junction temperature range of -55°C to 150°C, and is housed in a UL 94 V-0 rated package. Thermal resistance from junction to case is less than 2 K/W.

Datasheet Summary
Powered by GS/AI

N-channel power MOSFET in TO-263AB (D2PAK) package, rated for 650 V drain-source voltage and 7.5 A continuous drain current at 25°C, with a maximum on-state resistance of 430 mΩ and power dissipation of 62.5 W. It features avalanche capability with 174 mJ single-pulse energy, low gate charge of 18.4 nC, and fast switching times. The device is AEC-Q101 qualified, meets RoHS standards, has an operating junction temperature range of -55°C to 150°C, and is housed in a UL 94 V-0 rated package. Thermal resistance from junction to case is less than 2 K/W.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DI7A5N65D2K-AQTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DI7A5N65D2K-AQTR-ND
Single FETs, MOSFETs 4878-DI7A5N65D2K-AQTR-ND
MOSFET N-CH 650V 7.5A TO-263-3

MOSFET N-CH 650V 7.5A TO-263-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DI7A5N65D2K-AQTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
Transistor - 21742681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD210814PCL - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type MOSFET
View Details
2 suppliers