DI5A0N60D1-AQ is an N-channel power MOSFET in a TO-252AA package, rated for a drain-source voltage of 600 V and a continuous drain current of 3.2 A at 100°C. It features super junction technology, an avalanche energy rating of 174 mJ, and a maximum junction temperature of 150°C. The device is AEC-Q101 qualified, has an RDS(on) of up to 880 mΩ at 25°C, and complies with RoHS, REACH, and UL 94 V-0 standards. It is packaged in taped and reeled format for automated assembly.
MOSFET N-CH 600V 5A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI5A0N60D1-AQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |