The DI260N04D2-AQ is an N-channel power MOSFET in a TO-263AB package, rated for a drain-source voltage of 40 V and continuous drain current of 260 A at 25°C. It features a maximum on-state resistance of 1.50 mΩ, a pulsed avalanche energy rating of 240 mJ, and a maximum junction temperature of 175°C. The device complies with AEC-Q101 and is suitable for DC/DC converters, power supplies, and synchronous rectifiers. It has a thermal resistance from junction to case of less than 1.0 K/W and is taped and reeled for surface-mount assembly.
MOSFET N-CH 40V 260A TO-263-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI260N04D2-AQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |