N-channel power MOSFET in TO-263AB (D2PAK) package with a drain-source voltage rating of 150 V, continuous drain current of 198 A at 25°C, and power dissipation of 357 W. The on-state resistance is ≤ 4.6 mΩ at 10 V gate drive, with avalanche energy rating of 900 mJ. The device features a maximum junction temperature of 175°C, complies with RoHS (exception 7a-I), and meets AEC-Q101 standards for automotive applications. The case material is UL 94 V-0 compliant, and the part is taped and reeled for automated assembly.
MOSFET N-CH 150V 198A TO-263-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI198N15D2TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |