DI150N03PQ is an N-channel power MOSFET in a QFN5x6 package designed for high-current applications such as DC/DC converters, power supplies, and synchronous rectifiers. It has a drain-source voltage rating of 30 V, a continuous drain current of 150 A at 25°C, and a maximum on-state resistance of 1.8 mΩ at V_GS = 10 V and I_D = 30 A. The device is avalanche rated with a single-pulse avalanche energy of 150 mJ and has a maximum junction temperature of 150°C. It is AEC-Q101 compliant and in a tape-and-reel packaging. The thermal resistance from junction to case is 1.5 K/W.
MOSFET POWERQFN 5X6 N 30V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI150N03PQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |