DI114N06PQ is an N-channel power MOSFET designed for DC/DC converters, power supplies, and synchronous rectifiers, housed in a QFN5x6 package measuring 5 mm by 6 mm. It has a drain-source voltage rating of 65 V, continuous drain current of 114 A at 25°C, and power dissipation of 63.8 W. The device features a maximum on-state resistance of 3.0 mΩ at 10 V gate drive, total gate charge of 78.5 nC, and single-pulse avalanche energy of 185 mJ. It meets AEC-Q101 standards and is compliant with RoHS, REACH, and WEEE. Thermal resistance junction-to-case is less than 1.96 K/W, and junction temperature range is -55°C to +150°C.
MOSFET N-CH 65V 114A 8-POWERTDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI114N06PQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |