Diotec Semiconductor Single FETs, MOSFETs DI080N06PQ

Description
N-Channel 60V 80A (Tc) 80W (Tc) Surface Mount 8-QFN (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 80A (Tc) 80W (Tc) Surface Mount 8-QFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DI080N06PQTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DI080N06PQTR-ND
Single FETs, MOSFETs 4878-DI080N06PQTR-ND
N-Channel 60V 80A (Tc) 80W (Tc) Surface Mount 8-QFN (5x6)

N-Channel 60V 80A (Tc) 80W (Tc) Surface Mount 8-QFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 4878-DI080N06PQDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DI080N06PQDKR-ND
Single FETs, MOSFETs 4878-DI080N06PQDKR-ND
MOSFET POWERQFN 5X6 N 65V

MOSFET POWERQFN 5X6 N 65V

Buy Now Datasheet
Single FETs, MOSFETs - 4878-DI080N06PQCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DI080N06PQCT-ND
Single FETs, MOSFETs 4878-DI080N06PQCT-ND
MOSFET POWERQFN 5X6 N 65V

MOSFET POWERQFN 5X6 N 65V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DI080N06PQ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DI080N06PQ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DI080N06PQ
MOSFET, 60V, 80A, 80W

MOSFET, 60V, 80A, 80W

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 4878-DI080N06PQTR-ND DI080N06PQ
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details