Diotec Semiconductor Single FETs, MOSFETs DI080N03PQ

Description
MOSFET POWERQFN 5X6 N 30V
Request a Quote
Description
MOSFET POWERQFN 5X6 N 30V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DI080N03PQ is an N-channel power MOSFET in a QFN5x6 package, rated for 30 V drain-source voltage and 80 A continuous drain current at 25°C, with a typical on-state resistance of 1.4 mΩ and 35 W power dissipation. It features avalanche capability with 150 mJ single-pulse energy, a junction temperature range of -55°C to 150°C, and is AEC-Q101 compliant. The device has a low gate charge of 163 nC and is housed in a RoHS-compliant, UL 94 V-0 rated case with MSL 1 rating. It is taped and reeled in 5000-piece quantities.

Datasheet Summary
Powered by GS/AI

DI080N03PQ is an N-channel power MOSFET in a QFN5x6 package, rated for 30 V drain-source voltage and 80 A continuous drain current at 25°C, with a typical on-state resistance of 1.4 mΩ and 35 W power dissipation. It features avalanche capability with 150 mJ single-pulse energy, a junction temperature range of -55°C to 150°C, and is AEC-Q101 compliant. The device has a low gate charge of 163 nC and is housed in a RoHS-compliant, UL 94 V-0 rated case with MSL 1 rating. It is taped and reeled in 5000-piece quantities.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DI080N03PQTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DI080N03PQTR-ND
Single FETs, MOSFETs 4878-DI080N03PQTR-ND
MOSFET POWERQFN 5X6 N 30V

MOSFET POWERQFN 5X6 N 30V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DI080N03PQTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
8 suppliers
920A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E920 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP8
View Details
3 suppliers