The DI077P06D1 is a P-channel power MOSFET for DC/DC converters, power supplies, and motor drives, housed in a TO-252AA (D-PAK) package. It has a drain-source voltage rating of 60 V, continuous drain current of 77 A at 25°C, and a maximum on-state resistance of 13.5 mΩ at V_GS = -10 V and I_D = -20 A. The device supports logic-level gate drive, has a total gate charge of 62.1 nC, and is avalanche-rated with 722 mJ single-pulse energy. It complies with RoHS and AEC-Q101 standards for automotive applications. The thermal resistance junction-to-case is 1.0 K/W. The package is taped and reeled with 5000 pieces per 13" reel and has an MSL rating of 3. The maximum junction temperature is 150°C.
MOSFET P-CH 60V 77A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI077P06D1TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |