N-Channel power MOSFET for DC/DC converters, power supplies, and synchronous rectifiers in commercial and industrial applications. Packaged in TO-252AA (D-PAK) with dimensions as specified. Rated for 65 V drain-source voltage, 74 A continuous drain current at 25°C, and 56.8 W power dissipation. Junction temperature range from -55°C to 150°C. Features an on-state resistance of 5.8 mΩ maximum at 10 V gate-source voltage and 9.4 mΩ maximum at 4.5 V. Avalanche energy rating of 5 mJ. AEC-Q101 compliant variant available. RoHS compliant, UL 94 V-0 rated case material. Thermal resistance junction-to-case is 2.2 K/W. MSL 3, taped and reeled on 13" reels of 2500 units.
MOSFET N-CH 65V 74A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI074N06D1KTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |