The DI072N06PT is an N-channel power MOSFET designed for power management and load switching in battery-powered devices. It is housed in a QFN3x3 package with a low profile and weighs approximately 0.1 g. The device has a drain-source voltage rating of 65 V, a continuous drain current of 72 A at 25°C, and a maximum power dissipation of 43 W. Its on-state resistance is less than 4.8 mΩ at 10 V gate drive, and it supports logic-level gate drive. The junction temperature range is -55°C to +150°C, with a single pulse avalanche energy of 80 mJ. Thermal resistance from junction to case is less than 2.9 K/W. The part is AEC-Q101 compliant when designated with the -Q suffix and meets RoHS, REACH, and UL 94 V-0 standards.
MOSFET N-CH 65V 72A 8-POWERVDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI072N06PTTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |