DI064P04D1-AQ is a P-channel power MOSFET for DC/DC converters, power supplies, and synchronous rectifiers in commercial and industrial applications. It features a TO-252AA (D-PAK) package with a weight of approximately 0.32 g and a rated junction temperature of -55 to 150°C. The device has a drain-source voltage of -40 V, a continuous drain current of -64 A at 25°C, and a drain-source on-state resistance less than 7.6 mΩ. It is rated for single-pulse avalanche energy of 221 mJ and meets AEC-Q101 qualification standards. The package material complies with UL 94 V-0, and the device is RoHS compliant, excluding exemption 7a-I.
MOSFET P-CH 40V 64A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI064P04D1-AQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |