N-Channel Power MOSFET for power factor correction, uninterruptible power supplies, and battery charging, housed in a TO-252AA (D-PAK) package. It has a drain-source voltage rating of 100 V, continuous drain current of 54 A at 25°C, and a maximum power dissipation of 47.9 W. The on-state resistance is 9.5 mΩ maximum at 10 V gate drive and 15 A drain current. Junction temperature ranges from -55°C to 150°C, with thermal resistance junction-to-case of 2.6 K/W. The device is avalanche rated with 70.5 mJ single pulse energy and meets RoHS requirements. It is qualified as AEC-Q101 compliant or qualified when designated with suffix -Q or -AQ.
MOSFET N-CH 100V 54A TO-252-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI054N10D1TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |