DI045N10PQ is an N-channel power MOSFET rated for 100 V drain-source voltage and 45 A continuous drain current, designed for DC/DC converters, power supplies, and synchronous rectifiers. It is packaged in a QFN5x6 case with a low-profile, space-saving form factor. The device has a maximum on-state resistance of 6.5 mΩ at 10 V gate voltage and 25°C, with a power dissipation rating of 50 W. It supports a maximum junction temperature of 175°C and is rated for single-pulse avalanche energy of 133.4 mJ. The part is AEC-Q101 compliant and meets RoHS, REACH, and UL 94 V-0 standards. Its thermal resistance from junction to case is 3 K/W, and it is supplied taped and reeled in quantities of 5000 per reel.
MOSFET N-CH 100V 45A 8-POWERTDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI045N10PQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |