Diotec Semiconductor Single FETs, MOSFETs DI045N04PT-AQ

Description
MOSFET N-CH 45V 45A 8-POWERVDFN
Request a Quote
Description
MOSFET N-CH 45V 45A 8-POWERVDFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel power MOSFET in a QFN3x3 package with a 45 V drain-source voltage rating and a continuous drain current of 45 A at 60°C case temperature. The device has a maximum on-state resistance of 8.5 mΩ at 10 V gate drive, a peak drain current of 160 A, and is avalanche rated with 36 mJ single-pulse energy. Thermal resistance from junction to case is less than 3 K/W, and junction temperature ranges from -55°C to 150°C. The part is AEC-Q101 compliant, features low gate charge and logic-level gate drive, and meets RoHS and UL 94 V-0 requirements. Package is taped and reeled with MSL 3 rating.

Datasheet Summary
Powered by GS/AI

N-channel power MOSFET in a QFN3x3 package with a 45 V drain-source voltage rating and a continuous drain current of 45 A at 60°C case temperature. The device has a maximum on-state resistance of 8.5 mΩ at 10 V gate drive, a peak drain current of 160 A, and is avalanche rated with 36 mJ single-pulse energy. Thermal resistance from junction to case is less than 3 K/W, and junction temperature ranges from -55°C to 150°C. The part is AEC-Q101 compliant, features low gate charge and logic-level gate drive, and meets RoHS and UL 94 V-0 requirements. Package is taped and reeled with MSL 3 rating.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-DI045N04PT-AQTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-DI045N04PT-AQTR-ND
Single FETs, MOSFETs 4878-DI045N04PT-AQTR-ND
MOSFET N-CH 45V 45A 8-POWERVDFN

MOSFET N-CH 45V 45A 8-POWERVDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-DI045N04PT-AQTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
View Details
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers