DI038N04PQ2 is a dual N-channel power MOSFET in a QFN5x6 package, designed for DC/DC conversion, power supplies, and synchronous rectification. It has a drain-source voltage rating of 45 V, continuous drain current of 38 A at 25°C, and on-state resistance below 13.5 mΩ at 10 V gate drive. Peak drain current reaches 160 A, with single-pulse avalanche energy of 36 mJ. Thermal resistance from junction to case is less than 5.9 K/W. The device is AEC-Q101 compliant, RoHS compliant, and features a UL 94 V-0 case material. It is supplied taped and reeled on a 13″ reel with MSL 3 rating.
MOSFET 2N-CH 45V 38A 8TDSON
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI038N04PQ2TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |