DI035N06PQ2 is a dual N-channel power MOSFET in a QFN5x6 package designed for DC/DC converters, power supplies, and synchronous rectifiers. Each MOSFET has a drain-source voltage rating of 60 V, continuous drain current of 35 A at 25°C, and on-state resistance under 15 mΩ at V_GS = 10 V and I_D = 12 A. The device supports avalanche energy up to 12.8 mJ, features logic-level gate drive, and has a maximum junction temperature of 175°C. It is AEC-Q101 compliant and RoHS compliant with UL 94 V-0 case material. Thermal resistance from junction to case is less than 4.2 K/W, and the package is tape and reel mounted with MSL 3 rating.
MOSFET 2N-CH 60V 35A 8TDSON
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI035N06PQ2TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |