N-Channel Power MOSFET for power management and load switching, packaged in a QFN2x2 case with a low profile and 4 A continuous drain current, 60 V drain-source voltage, and on-state resistance below 57 mΩ at 10 V gate drive. Maximum junction temperature is 150°C, with total gate charge of 12 nC and thermal resistance of 76 K/W when mounted on a 645 mm² copper pad. Compliant to AEC-Q101 and RoHS standards with UL 94 V-0 rated case material.
MOSFET N-CH 60V 4A 6-POWERUDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-DI004N06PWK-AQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |