DIODE ZENER 7.5V 500MW SOD123F
DIODE ZENER 7.5V 500MW SOD123F
DIODE ZENER 7.5V 500MW SOD123F
ZENER SOD123F 7.5V 0.5W 2%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4878-BZT52B7V5DKR-ND | BZT52B7V5 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOD-123; SOD-123F |