Diotec Semiconductor Single Diodes BY500-1000

Description
DIODE STANDARD 1000V 5A AXIAL
Request a Quote Datasheet
Description
DIODE STANDARD 1000V 5A AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-BY500-1000TB-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 1000V 5A AXIAL

DIODE STANDARD 1000V 5A AXIAL

Buy Now Datasheet
Single Diodes - 4878-BY500-1000CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 1000V 5A AXIAL

DIODE GEN PURP 1000V 5A AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-BY500-1000TB-ND
Product Name Single Diodes
Tj -50 to 175 C (-58 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Switching Diodes - 1219497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
PIN Diode Switches - NPS4-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details