BCP55-6 is an SMD NPN transistor in a SOT-223 package designed for switching and amplification applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a power dissipation of 2 W at 120°C. The transistor features a current gain (hFE) group of 40 to 250 at 5 mA collector current, a collector-emitter saturation voltage of up to 0.5 V at 500 mA collector and 50 mA base current, and a junction temperature range of -55°C to +150°C. It is compliant with AEC-Q101 for automotive applications, RoHS, and has a UL 94 V-0 rated case material. The package is taped and reeled with MSL 3 soldering classification and a thermal resistance junction-to-ambient of 93 K/W on a 600 mm² copper pad.
TRANS NPN 60V 1A SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BCP55-6TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |