BCP53-6 is a PNP bipolar transistor in SOT-223 package for general-purpose switching and amplification, with a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a maximum power dissipation of 2 W at 120°C. It features a current gain group of 40 to 100 at 150 mA collector current, a maximum collector-emitter saturation voltage of 0.5 V, and a transition frequency of 120 MHz. The device meets RoHS, REACH, and AEC-Q101 qualified standards, operates from -55°C to 150°C, and is taped and reeled with MSL 3. Thermal resistance is 93 K/W junction-to-ambient and 27 K/W junction-to-solderin
TRANS PNP 80V 1A SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BCP53-6TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |