BCP53-16-AQ is a PNP bipolar transistor in SOT-223 package for general-purpose switching and amplification applications, rated for a collector-emitter voltage of 80 V and continuous collector current of 1 A. It has a power dissipation of 2 W, junction temperature range of -55°C to +150°C, and features a current gain group of 100 to 250 at 150 mA collector current. The device complies with AEC-Q101 qualification, RoHS, REACH, and has UL 94 V-0 rated case material. Thermal resistance from junction to ambient is 93 K/W when mounted on a 625 mm² copper pad, and junction-to-solder-p
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BCP53-16-AQTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |