Diotec Semiconductor Bipolar Transistor Arrays BC857S-AQ

Description
TRANS 2PNP 45V 100MA SOT-363
Request a Quote
Description
TRANS 2PNP 45V 100MA SOT-363
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BC857S-AQ is a dual PNP transistor in SOT-363 package designed for general-purpose signal processing, switching, and amplification. Each transistor has a collector-emitter voltage rating of 45 V, collector current of 100 mA, and power dissipation of 200 mW with minimum pad layout or 250 mW with 3 mm² copper pads per terminal. The DC current gain ranges from 220 to 475 at V_CE = 5 V and I_C = 2 mA. The junction temperature range is -55°C to +150°C. The device is AEC-Q101 qualified, compliant with RoHS, REACH, and Conflict Minerals regulations, and has UL 94 V-0 rated case material. It is supplied taped and reeled on a 7-inch reel.

Datasheet Summary
Powered by GS/AI

BC857S-AQ is a dual PNP transistor in SOT-363 package designed for general-purpose signal processing, switching, and amplification. Each transistor has a collector-emitter voltage rating of 45 V, collector current of 100 mA, and power dissipation of 200 mW with minimum pad layout or 250 mW with 3 mm² copper pads per terminal. The DC current gain ranges from 220 to 475 at V_CE = 5 V and I_C = 2 mA. The junction temperature range is -55°C to +150°C. The device is AEC-Q101 qualified, compliant with RoHS, REACH, and Conflict Minerals regulations, and has UL 94 V-0 rated case material. It is supplied taped and reeled on a 7-inch reel.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 4878-BC857S-AQTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
4878-BC857S-AQTR-ND
Bipolar Transistor Arrays 4878-BC857S-AQTR-ND
TRANS 2PNP 45V 100MA SOT-363

TRANS 2PNP 45V 100MA SOT-363

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-BC857S-AQTR-ND
Product Name Bipolar Transistor Arrays
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 119970583 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1222891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details