TRANS PNP 65V 0.1A SOT23-3
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount SOT-23-3 (TO-236)
TRANS PNP 65V 0.1A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC856BDKR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |