BC850B-AQ is an SMD general-purpose NPN transistor in a SOT-23 package, rated for a collector-emitter voltage of 30 V, a continuous collector current of 100 mA, and a power dissipation of 300 mW. It operates over a junction temperature range of -55°C to +150°C, features a current gain group B of 200 to 450 at V_CE = 5 V and I_C = 2 mA, and complies with AEC-Q101 requirements. The device uses gold bond wires and is supplied taped and reeled on a 7-inch reel. It meets RoHS, REACH, and UL 94 V-0 standards, with an MSL rating of 1 and soldering compatibility up to 260°C for 10 seconds.
TRANS NPN 45V 0.1A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC850B-AQTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |