BC848C-AQ is an SMD general-purpose NPN transistor in a SOT-23 package, designed for signal processing and switching applications. It has a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a maximum power dissipation of 300 mW for AEC-Q101 grade variants. The transistor features a current gain group C of 420 to 800 at 5 V and 2 mA. It operates within a junction temperature range of -55°C to 150°C, is RoHS compliant, and meets AEC-Q101 qualification standards. The device is taped and reeled, with a thermal resistance from junction to ambient of 417 K/W when mounted on a PCB with minimum recommended pad layout.
TRANS NPN 30V 0.1A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC848C-AQTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |